Yageo USA YageoThin Film Resistors - SMD 1/4W 38.3K ohm .1% 25ppm RT1206BRD0738K3L

Description
YageoThin Film Resistors - SMD 1/4W 38.3Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 38.3Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 38.3K ohm .1% 25ppm - RT1206BRD0738K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 38.3K ohm .1% 25ppm
RT1206BRD0738K3L
YageoThin Film Resistors - SMD 1/4W 38.3K ohm .1% 25ppm RT1206BRD0738K3L
YageoThin Film Resistors - SMD 1/4W 38.3Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 38.3Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0738K3L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD0738K3L-ND
Chip Resistor - Surface Mount RT1206BRD0738K3L-ND
38.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

38.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0738K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0738K3L
Chip Resistor - Surface Mount RT1206BRD0738K3L
RES SMD 38.3K OHM 0.1% 1/4W 1206

RES SMD 38.3K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0738K3L RT1206BRD0738K3L-ND RT1206BRD0738K3L
Product Name YageoThin Film Resistors - SMD 1/4W 38.3K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 38300 ohms 38300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details