374 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
374 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
374 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Thin Film Resistors - SMD 1/4W 374ohm .1% 25ppm
RES SMD 374 OHM 0.1% 1/4W 1206
RES SMD 374 OHM 0.1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | YAG2042TR-ND | RT1206BRD07374RL | RT1206BRD07374RL | RT1206BRD07374RL |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 1/4W 374 ohm .1% 25ppm | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 (3216 Metric) | |
| Resistance Range | 374 ohms | 374 ohms | 374 ohms | 374 ohms |