Yageo USA RES 340K OHM 1/4W .1% SMD 1206 RT1206BRD07340KL

Description
RES 340Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 340Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340K OHM 1/4W .1% SMD 1206 - RT1206BRD07340KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340K OHM 1/4W .1% SMD 1206
RT1206BRD07340KL
RES 340K OHM 1/4W .1% SMD 1206 RT1206BRD07340KL
RES 340Kohm 1/4W .1% SMD 1206

RES 340Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD07340KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07340KLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07340KLTR-ND
340 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

340 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07340KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07340KLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07340KLCT-ND
RES SMD 340K OHM 0.1% 1/4W 1206

RES SMD 340K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07340KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07340KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07340KLDKR-ND
RES SMD 340K OHM 0.1% 1/4W 1206

RES SMD 340K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD07340KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07340KL
Chip Resistor - Surface Mount RT1206BRD07340KL
RES SMD 340K OHM 0.1% 1/4W 1206

RES SMD 340K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD07340KL 13-RT1206BRD07340KLTR-ND RT1206BRD07340KL
Product Name RES 340K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 340000 ohms 340000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2573145 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details