Yageo USA Chip Resistor - Surface Mount RT1206BRD0733KL

Description
33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2038TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2038TR-ND
Chip Resistor - Surface Mount YAG2038TR-ND
33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2038CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2038CT-ND
Chip Resistor - Surface Mount YAG2038CT-ND
33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2038DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2038DKR-ND
Chip Resistor - Surface Mount YAG2038DKR-ND
33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/4W 33K ohm .1% 25ppm - RT1206BRD0733KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 33K ohm .1% 25ppm
RT1206BRD0733KL
YageoThin Film Resistors - SMD 1/4W 33K ohm .1% 25ppm RT1206BRD0733KL
YageoThin Film Resistors - SMD 1/4W 33Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 33Kohm .1% 25ppm

Supplier's Site
Res, 33K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK6465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK6465
Res, 33K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK6465
RES, 33K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 33K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6054
Res, 33K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6054
RES, 33K, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 33K, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YAG2038TR-ND RT1206BRD0733KL 58AK6465 46AK6054
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/4W 33K ohm .1% 25ppm Res, 33K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 33K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details