Yageo USA RES 332K OHM 1/4W .1% SMD 1206 RT1206BRD07332KL

Description
RES 332Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 332Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/4W .1% SMD 1206 - RT1206BRD07332KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/4W .1% SMD 1206
RT1206BRD07332KL
RES 332K OHM 1/4W .1% SMD 1206 RT1206BRD07332KL
RES 332Kohm 1/4W .1% SMD 1206

RES 332Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG5066TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5066TR-ND
Chip Resistor - Surface Mount YAG5066TR-ND
332 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

332 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5066DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5066DKR-ND
Chip Resistor - Surface Mount YAG5066DKR-ND
332 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

332 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5066CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5066CT-ND
Chip Resistor - Surface Mount YAG5066CT-ND
332 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

332 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 332K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9045
Res, 332K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9045
RES, 332K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 332K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07332KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07332KL
Chip Resistor - Surface Mount RT1206BRD07332KL
RES SMD 332K OHM 0.1% 1/4W 1206

RES SMD 332K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
RES SMD 332K OHM 0.1% 1/4W 1206 - 898-RT1206BRD07332KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 332K OHM 0.1% 1/4W 1206
898-RT1206BRD07332KL
RES SMD 332K OHM 0.1% 1/4W 1206 898-RT1206BRD07332KL
RES SMD 332K OHM 0.1% 1/4W 1206

RES SMD 332K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD07332KL YAG5066TR-ND 82AH9045 RT1206BRD07332KL 898-RT1206BRD07332KL
Product Name RES 332K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Res, 332K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount RES SMD 332K OHM 0.1% 1/4W 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 332000 ohms 332000 ohms 332000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details