Yageo USA Chip Resistor - Surface Mount RT1206BRD0731R6L

Description
31.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
31.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRD0731R6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0731R6LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0731R6LTR-ND
31.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

31.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0731R6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0731R6LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0731R6LCT-ND
RES SMD 31.6 OHM 0.1% 1/4W 1206

RES SMD 31.6 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0731R6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0731R6LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0731R6LDKR-ND
RES SMD 31.6 OHM 0.1% 1/4W 1206

RES SMD 31.6 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 31.6 ohm .1% 25ppm - RT1206BRD0731R6L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 31.6 ohm .1% 25ppm
RT1206BRD0731R6L
Thin Film Resistors - SMD 1/4W 31.6 ohm .1% 25ppm RT1206BRD0731R6L
Thin Film Resistors - SMD 1/4W 31.6ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 31.6ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0731R6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0731R6L
Chip Resistor - Surface Mount RT1206BRD0731R6L
RES SMD 31.6 OHM 0.1% 1/4W 1206

RES SMD 31.6 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD0731R6L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD0731R6L
Resistors - Chip Resistor - Surface Mount RT1206BRD0731R6L
RES SMD 31.6 OHM 0.1% 1/4W 1206

RES SMD 31.6 OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 13-RT1206BRD0731R6LTR-ND RT1206BRD0731R6L RT1206BRD0731R6L RT1206BRD0731R6L
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 31.6 ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details