316 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
316 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
316 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Thin Film Resistors - SMD 1/4W 316Kohm .1% 25ppm
RES SMD 316K OHM 0.1% 1/4W 1206
RES SMD 316K OHM 0.1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | YAG2037TR-ND | RT1206BRD07316KL | RT1206BRD07316KL | RT1206BRD07316KL |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 1/4W 316K ohm .1% 25ppm | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 (3216 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |