Yageo USA RES 30.0 OHM 1/8W .1% SMD 1206 RT1206BRD0730RL

Description
RES 30.0ohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 30.0ohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0 OHM 1/8W .1% SMD 1206 - RT1206BRD0730RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0 OHM 1/8W .1% SMD 1206
RT1206BRD0730RL
RES 30.0 OHM 1/8W .1% SMD 1206 RT1206BRD0730RL
RES 30.0ohm 1/8W .1% SMD 1206

RES 30.0ohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0730RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0730RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0730RLTR-ND
30 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

30 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0730RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0730RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0730RLDKR-ND
30 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

30 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0730RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0730RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0730RLCT-ND
30 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

30 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 30R, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6053
Res, 30R, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6053
RES, 30R, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 30R, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0730RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0730RL
Chip Resistor - Surface Mount RT1206BRD0730RL
RES SMD 30 OHM 0.1% 1/4W 1206

RES SMD 30 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD0730RL 13-RT1206BRD0730RLTR-ND 46AK6053 RT1206BRD0730RL
Product Name RES 30.0 OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Res, 30R, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176758-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details