Yageo USA SMD 0.25W 30000ohm 200V Resistor RT1206BRD0730KL

Description
Fixed Resistor, Thin Film, 0.25W, 30000ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRD0730KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 30000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 30000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD0730KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.25W, 30000ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRD0730KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 30000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 30000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD0730KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 30000ohm 200V Resistor - 52-RT1206BRD0730KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 30000ohm 200V Resistor
52-RT1206BRD0730KL
SMD 0.25W 30000ohm 200V Resistor 52-RT1206BRD0730KL
Fixed Resistor, Thin Film, 0.25W, 30000ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRD0730KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 30000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 30000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD0730KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.25W, 30000ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRD0730KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 30000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 30000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD0730KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG5064TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5064TR-ND
Chip Resistor - Surface Mount YAG5064TR-ND
30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5064CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5064CT-ND
Chip Resistor - Surface Mount YAG5064CT-ND
30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5064DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5064DKR-ND
Chip Resistor - Surface Mount YAG5064DKR-ND
30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 30K ohm .1% 25ppm - RT1206BRD0730KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 30K ohm .1% 25ppm
RT1206BRD0730KL
Thin Film Resistors - SMD 1/4W 30K ohm .1% 25ppm RT1206BRD0730KL
Thin Film Resistors - SMD 1/4W 30Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 30Kohm .1% 25ppm

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT1206BRD0730KL
892466-RT1206BRD0730KL
Chip Resistor - Surface Mount - RT1206BRD0730KL 892466-RT1206BRD0730KL
Manufacturer: Yageo Win Source Part Number: 892466-RT1206BRD0730 KL Series: RT Operating Temperature Range: -55°C ~ 155°C Features: 30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) - Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG5064DKR, RT1206BRD0730KL-ND, YAG5064TR, YAG5064CT

Manufacturer: Yageo
Win Source Part Number: 892466-RT1206BRD0730KL
Series: RT
Operating Temperature Range: -55°C ~ 155°C
Features: 30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) - Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG5064DKR, RT1206BRD0730KL-ND, YAG5064TR, YAG5064CT

Buy Now Datasheet
Res, 30K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9044
Res, 30K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9044
RES, 30K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 30K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RT1206BRD0730KL YAG5064TR-ND RT1206BRD0730KL 892466-RT1206BRD0730KL 82AH9044
Product Name SMD 0.25W 30000ohm 200V Resistor Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 30K ohm .1% 25ppm Chip Resistor - Surface Mount - RT1206BRD0730KL Res, 30K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
Resistance Range 30000 ohms 30000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details