Yageo USA RES 300K OHM 1/8W .1% SMD 1206 RT1206BRD07300KL

Description
RES 300Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 300Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1/8W .1% SMD 1206 - RT1206BRD07300KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/8W .1% SMD 1206
RT1206BRD07300KL
RES 300K OHM 1/8W .1% SMD 1206 RT1206BRD07300KL
RES 300Kohm 1/8W .1% SMD 1206

RES 300Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD07300KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07300KLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07300KLCT-ND
RES SMD 300K OHM 0.1% 1/4W 1206

RES SMD 300K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07300KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07300KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07300KLDKR-ND
RES SMD 300K OHM 0.1% 1/4W 1206

RES SMD 300K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07300KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07300KLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07300KLTR-ND
300 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

300 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD07300KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07300KL
Chip Resistor - Surface Mount RT1206BRD07300KL
RES SMD 300K OHM 0.1% 1/4W 1206

RES SMD 300K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD07300KL 13-RT1206BRD07300KLCT-ND RT1206BRD07300KL
Product Name RES 300K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 300000 ohms 300000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details