Yageo USA Chip Resistor - Surface Mount RT1206BRD072KL

Description
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5062TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5062TR-ND
Chip Resistor - Surface Mount YAG5062TR-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5062CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5062CT-ND
Chip Resistor - Surface Mount YAG5062CT-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5062DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5062DKR-ND
Chip Resistor - Surface Mount YAG5062DKR-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 2.00K OHM 1/4W .1% SMD 1206 - RT1206BRD072KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/4W .1% SMD 1206
RT1206BRD072KL
RES 2.00K OHM 1/4W .1% SMD 1206 RT1206BRD072KL
RES 2.00Kohm 1/4W .1% SMD 1206

RES 2.00Kohm 1/4W .1% SMD 1206

Supplier's Site
Surface Mount Resistors - 1985728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985728
Surface Mount Resistors 1985728
Yageo RT1206BRD072KL

Yageo RT1206BRD072KL

Supplier's Site
Surface Mount Resistors - 1985729P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985729P
Surface Mount Resistors 1985729P
Yageo RT1206BRD072KL

Yageo RT1206BRD072KL

Supplier's Site
Surface Mount Resistors - 1985729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985729
Surface Mount Resistors 1985729
Yageo RT1206BRD072KL

Yageo RT1206BRD072KL

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD072KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD072KL
Chip Resistor - Surface Mount RT1206BRD072KL
RES SMD 2K OHM 0.1% 1/4W 1206

RES SMD 2K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 2K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6047
Res, 2K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6047
RES, 2K, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 2K, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 2K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK6461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK6461
Res, 2K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK6461
RES, 2K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG5062TR-ND RT1206BRD072KL 1985728 1985729P RT1206BRD072KL 46AK6047 58AK6461
Product Name Chip Resistor - Surface Mount RES 2.00K OHM 1/4W .1% SMD 1206 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 2K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Res, 2K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details