Yageo USA RES 2.70K OHM 1/8W .1% SMD 1206 RT1206BRD072K7L

Description
RES 2.70Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 2.70Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70K OHM 1/8W .1% SMD 1206 - RT1206BRD072K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM 1/8W .1% SMD 1206
RT1206BRD072K7L
RES 2.70K OHM 1/8W .1% SMD 1206 RT1206BRD072K7L
RES 2.70Kohm 1/8W .1% SMD 1206

RES 2.70Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG5060TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5060TR-ND
Chip Resistor - Surface Mount YAG5060TR-ND
2.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5060CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5060CT-ND
Chip Resistor - Surface Mount YAG5060CT-ND
2.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5060DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5060DKR-ND
Chip Resistor - Surface Mount YAG5060DKR-ND
2.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 2K7, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4713
Res, 2K7, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4713
RES, 2K7, 0.1%, 0.25W, THIN FILM, 1206; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K7, 0.1%, 0.25W, THIN FILM, 1206; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8437
Res, 2K7, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8437
RES, 2K7, 0.1%, 0.25W, THIN FILM, 1206; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K7, 0.1%, 0.25W, THIN FILM, 1206; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD072K7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD072K7L
Resistors - Chip Resistor - Surface Mount RT1206BRD072K7L
RES SMD 2.7K OHM 0.1% 1/4W 1206

RES SMD 2.7K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT1206BRD072K7L YAG5060TR-ND 59AK4713 RT1206BRD072K7L
Product Name RES 2.70K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Res, 2K7, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 2700 ohms 2700 ohms 2700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details