Yageo USA Chip Resistor - Surface Mount RT1206BRD072K67L

Description
2.67 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
2.67 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRD072K67LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD072K67LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD072K67LTR-ND
2.67 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.67 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD072K67LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD072K67LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD072K67LCT-ND
RES SMD 2.67K OHM 0.1% 1/4W 1206

RES SMD 2.67K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD072K67LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD072K67LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD072K67LDKR-ND
RES SMD 2.67K OHM 0.1% 1/4W 1206

RES SMD 2.67K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 2.67K ohm .1% 25ppm - RT1206BRD072K67L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 2.67K ohm .1% 25ppm
RT1206BRD072K67L
Thin Film Resistors - SMD 1/4W 2.67K ohm .1% 25ppm RT1206BRD072K67L
Thin Film Resistors - SMD 1/4W 2.67Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 2.67Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD072K67L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD072K67L
Chip Resistor - Surface Mount RT1206BRD072K67L
RES SMD 2.67K OHM 0.1% 1/4W 1206

RES SMD 2.67K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT1206BRD072K67LTR-ND RT1206BRD072K67L RT1206BRD072K67L
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 2.67K ohm .1% 25ppm Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers