Thin Film Resistors - SMD 1/4W 2.55Kohm .1% 25ppm
2.55 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
2.55 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
2.55 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES SMD 2.55K OHM 0.1% 1/4W 1206
RES SMD 2.55K OHM 0.1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RT1206BRD072K55L | YAG5059TR-ND | RT1206BRD072K55L | RT1206BRD072K55L |
| Product Name | Thin Film Resistors - SMD 1/4W 2.55K ohm .1% 25ppm | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 | 1206; 1206 (3216 Metric) | |
| Resistance Range | 2550 ohms | 2550 ohms | 2550 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |