Yageo USA Chip Resistor - Surface Mount RT1206BRD072K4L

Description
2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRD072K4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD072K4LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD072K4LCT-ND
2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD072K4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD072K4LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD072K4LDKR-ND
2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD072K4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD072K4LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD072K4LTR-ND
2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/4W 2.4K ohm .1% 25ppm - RT1206BRD072K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 2.4K ohm .1% 25ppm
RT1206BRD072K4L
YageoThin Film Resistors - SMD 1/4W 2.4K ohm .1% 25ppm RT1206BRD072K4L
YageoThin Film Resistors - SMD 1/4W 2.4Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 2.4Kohm .1% 25ppm

Supplier's Site
Res, 2K4, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6831
Res, 2K4, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6831
RES, 2K4, 0.1%, 0.25W, THIN FILM, 1206; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K4, 0.1%, 0.25W, THIN FILM, 1206; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K4, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK6462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK6462
Res, 2K4, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK6462
RES, 2K4, 0.1%, 0.25W, THIN FILM, 1206; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K4, 0.1%, 0.25W, THIN FILM, 1206; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD072K4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD072K4L
Chip Resistor - Surface Mount RT1206BRD072K4L
RES SMD 2.4K OHM 0.1% 1/4W 1206

RES SMD 2.4K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
RES SMD 2.4K OHM 0.1% 1/4W 1206 - 898-RT1206BRD072K4L - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.4K OHM 0.1% 1/4W 1206
898-RT1206BRD072K4L
RES SMD 2.4K OHM 0.1% 1/4W 1206 898-RT1206BRD072K4L
RES SMD 2.4K OHM 0.1% 1/4W 1206

RES SMD 2.4K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 13-RT1206BRD072K4LCT-ND RT1206BRD072K4L 59AK6831 RT1206BRD072K4L 898-RT1206BRD072K4L
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/4W 2.4K ohm .1% 25ppm Res, 2K4, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount RES SMD 2.4K OHM 0.1% 1/4W 1206
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details