Yageo USA RES 2.49K OHM 1/4W .1% SMD 1206 RT1206BRD072K49L

Description
RES 2.49Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 2.49Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/4W .1% SMD 1206 - RT1206BRD072K49L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/4W .1% SMD 1206
RT1206BRD072K49L
RES 2.49K OHM 1/4W .1% SMD 1206 RT1206BRD072K49L
RES 2.49Kohm 1/4W .1% SMD 1206

RES 2.49Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG2034TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2034TR-ND
Chip Resistor - Surface Mount YAG2034TR-ND
2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2034CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2034CT-ND
Chip Resistor - Surface Mount YAG2034CT-ND
2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2034DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2034DKR-ND
Chip Resistor - Surface Mount YAG2034DKR-ND
2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 2K49, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0553
Res, 2K49, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0553
RES, 2K49, 0.1%, 0.25W, THIN FILM, 1206; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K49, 0.1%, 0.25W, THIN FILM, 1206; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT1206BRD072K49L YAG2034TR-ND 59AK0553
Product Name RES 2.49K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Res, 2K49, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2490 ohms 2490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data