Yageo USA Chip Resistor - Surface Mount RT1206BRD072K43L

Description
RES SMD 2.43K OHM 0.1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 2.43K OHM 0.1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRD072K43LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD072K43LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD072K43LCT-ND
RES SMD 2.43K OHM 0.1% 1/4W 1206

RES SMD 2.43K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD072K43LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD072K43LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD072K43LDKR-ND
RES SMD 2.43K OHM 0.1% 1/4W 1206

RES SMD 2.43K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD072K43LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD072K43LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD072K43LTR-ND
2.43 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.43 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 2.43K ohm .1% 25ppm - RT1206BRD072K43L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 2.43K ohm .1% 25ppm
RT1206BRD072K43L
Thin Film Resistors - SMD 1/4W 2.43K ohm .1% 25ppm RT1206BRD072K43L
Thin Film Resistors - SMD 1/4W 2.43Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 2.43Kohm .1% 25ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206BRD072K43L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD072K43L
Resistors - Chip Resistor - Surface Mount RT1206BRD072K43L
RES SMD 2.43K OHM 0.1% 1/4W 1206

RES SMD 2.43K OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD072K43L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD072K43L
Chip Resistor - Surface Mount RT1206BRD072K43L
RES SMD 2.43K OHM 0.1% 1/4W 1206

RES SMD 2.43K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-RT1206BRD072K43LCT-ND RT1206BRD072K43L RT1206BRD072K43L RT1206BRD072K43L
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 2.43K ohm .1% 25ppm Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details