Yageo USA Thin Film Resistors - SMD 1/4W 2.2K ohm .1% 25ppm RT1206BRD072K2L

Description
Thin Film Resistors - SMD 1/4W 2.2Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 2.2Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 2.2K ohm .1% 25ppm - RT1206BRD072K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 2.2K ohm .1% 25ppm
RT1206BRD072K2L
Thin Film Resistors - SMD 1/4W 2.2K ohm .1% 25ppm RT1206BRD072K2L
Thin Film Resistors - SMD 1/4W 2.2Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 2.2Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG5058TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5058TR-ND
Chip Resistor - Surface Mount YAG5058TR-ND
2.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5058CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5058CT-ND
Chip Resistor - Surface Mount YAG5058CT-ND
2.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5058DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5058DKR-ND
Chip Resistor - Surface Mount YAG5058DKR-ND
2.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD072K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD072K2L
Chip Resistor - Surface Mount RT1206BRD072K2L
RES SMD 2.2K OHM 0.1% 1/4W 1206

RES SMD 2.2K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 2K2, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9039
Res, 2K2, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9039
RES, 2K2, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 2K2, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD072K2L YAG5058TR-ND RT1206BRD072K2L 82AH9039
Product Name Thin Film Resistors - SMD 1/4W 2.2K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K2, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 2200 ohms 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details