Yageo USA YageoThin Film Resistors - SMD 1/4W 2.26K ohm .1% 25ppm RT1206BRD072K26L

Description
YageoThin Film Resistors - SMD 1/4W 2.26Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 2.26Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 2.26K ohm .1% 25ppm - RT1206BRD072K26L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 2.26K ohm .1% 25ppm
RT1206BRD072K26L
YageoThin Film Resistors - SMD 1/4W 2.26K ohm .1% 25ppm RT1206BRD072K26L
YageoThin Film Resistors - SMD 1/4W 2.26Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 2.26Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD072K26L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD072K26L-ND
Chip Resistor - Surface Mount RT1206BRD072K26L-ND
2.26 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.26 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD072K26L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD072K26L
Chip Resistor - Surface Mount RT1206BRD072K26L
RES SMD 2.26K OHM 0.1% 1/4W 1206

RES SMD 2.26K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD072K26L RT1206BRD072K26L-ND RT1206BRD072K26L
Product Name YageoThin Film Resistors - SMD 1/4W 2.26K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 2260 ohms 2260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details