Yageo USA Chip Resistor - Surface Mount RT1206BRD07287RL

Description
287 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
287 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5056TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5056TR-ND
Chip Resistor - Surface Mount YAG5056TR-ND
287 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

287 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/4W 287 ohm .1% 25ppm - RT1206BRD07287RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 287 ohm .1% 25ppm
RT1206BRD07287RL
Thin Film Resistors - SMD 1/4W 287 ohm .1% 25ppm RT1206BRD07287RL
Thin Film Resistors - SMD 1/4W 287ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 287ohm .1% 25ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206BRD07287RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD07287RL
Resistors - Chip Resistor - Surface Mount RT1206BRD07287RL
RES SMD 287 OHM 0.1% 1/4W 1206

RES SMD 287 OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07287RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07287RL
Chip Resistor - Surface Mount RT1206BRD07287RL
RES SMD 287 OHM 0.1% 1/4W 1206

RES SMD 287 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG5056TR-ND RT1206BRD07287RL RT1206BRD07287RL RT1206BRD07287RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/4W 287 ohm .1% 25ppm Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 287 ohms 287 ohms 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567463P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details