Yageo USA YageoThin Film Resistors - SMD 1/4W 267 ohm .1% 25ppm RT1206BRD07267RL

Description
YageoThin Film Resistors - SMD 1/4W 267ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 267ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 267 ohm .1% 25ppm - RT1206BRD07267RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 267 ohm .1% 25ppm
RT1206BRD07267RL
YageoThin Film Resistors - SMD 1/4W 267 ohm .1% 25ppm RT1206BRD07267RL
YageoThin Film Resistors - SMD 1/4W 267ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 267ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07267RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD07267RL-ND
Chip Resistor - Surface Mount RT1206BRD07267RL-ND
267 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

267 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD07267RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07267RL
Chip Resistor - Surface Mount RT1206BRD07267RL
RES SMD 267 OHM 0.1% 1/4W 1206

RES SMD 267 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD07267RL RT1206BRD07267RL-ND RT1206BRD07267RL
Product Name YageoThin Film Resistors - SMD 1/4W 267 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details