Yageo USA RES 24.9K OHM 1/4W .1% SMD 1206 RT1206BRD0724K9L

Description
RES 24.9Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 24.9Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/4W .1% SMD 1206 - RT1206BRD0724K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/4W .1% SMD 1206
RT1206BRD0724K9L
RES 24.9K OHM 1/4W .1% SMD 1206 RT1206BRD0724K9L
RES 24.9Kohm 1/4W .1% SMD 1206

RES 24.9Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0724K9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0724K9LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0724K9LCT-ND
RES SMD 24.9K OHM 0.1% 1/4W 1206

RES SMD 24.9K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0724K9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0724K9LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0724K9LTR-ND
24.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

24.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0724K9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0724K9LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0724K9LDKR-ND
RES SMD 24.9K OHM 0.1% 1/4W 1206

RES SMD 24.9K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0724K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0724K9L
Chip Resistor - Surface Mount RT1206BRD0724K9L
RES SMD 24.9K OHM 0.1% 1/4W 1206

RES SMD 24.9K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 24K9, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6834
Res, 24K9, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6834
RES, 24K9, 0.1%, 0.25W, THIN FILM, 1206; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 24K9, 0.1%, 0.25W, THIN FILM, 1206; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K9, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6835
Res, 24K9, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6835
RES, 24K9, 0.1%, 0.25W, THIN FILM, 1206; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 24K9, 0.1%, 0.25W, THIN FILM, 1206; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD0724K9L 13-RT1206BRD0724K9LCT-ND RT1206BRD0724K9L 59AK6834
Product Name RES 24.9K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 24K9, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 24900 ohms 24900 ohms 24900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details