Yageo USA RES 249K OHM 1/4W .1% SMD 1206 RT1206BRD07249KL

Description
RES 249Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 249Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/4W .1% SMD 1206 - RT1206BRD07249KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/4W .1% SMD 1206
RT1206BRD07249KL
RES 249K OHM 1/4W .1% SMD 1206 RT1206BRD07249KL
RES 249Kohm 1/4W .1% SMD 1206

RES 249Kohm 1/4W .1% SMD 1206

Supplier's Site
Surface Mount Resistors - 1985727P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985727P
Surface Mount Resistors 1985727P
Yageo RT1206BRD07249KL

Yageo RT1206BRD07249KL

Supplier's Site
Surface Mount Resistors - 1985726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985726
Surface Mount Resistors 1985726
Yageo RT1206BRD07249KL

Yageo RT1206BRD07249KL

Supplier's Site
Surface Mount Resistors - 1985727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985727
Surface Mount Resistors 1985727
Yageo RT1206BRD07249KL

Yageo RT1206BRD07249KL

Supplier's Site
Chip Resistor - Surface Mount - YAG5051TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5051TR-ND
Chip Resistor - Surface Mount YAG5051TR-ND
249 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

249 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5051CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5051CT-ND
Chip Resistor - Surface Mount YAG5051CT-ND
249 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

249 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5051DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5051DKR-ND
Chip Resistor - Surface Mount YAG5051DKR-ND
249 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

249 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD07249KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07249KL
Chip Resistor - Surface Mount RT1206BRD07249KL
RES SMD 249K OHM 0.1% 1/4W 1206

RES SMD 249K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res Thin Film 1206 249K Ohm 0.1% 1/4W ±25ppm/°C Molded SMD SMD Paper T/R - 898-RT1206BRD07249KL - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 1206 249K Ohm 0.1% 1/4W ±25ppm/°C Molded SMD SMD Paper T/R
898-RT1206BRD07249KL
Res Thin Film 1206 249K Ohm 0.1% 1/4W ±25ppm/°C Molded SMD SMD Paper T/R 898-RT1206BRD07249KL
Res Thin Film 1206 249K Ohm 0.1% 1/4W ±25ppm/°C Molded SMD SMD Paper T/R

Res Thin Film 1206 249K Ohm 0.1% 1/4W ±25ppm/°C Molded SMD SMD Paper T/R

Supplier's Site
Res, 249K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8440
Res, 249K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8440
RES, 249K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 249K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0556
Res, 249K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0556
RES, 249K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 249K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT1206BRD07249KL 1985727P 1985726 YAG5051TR-ND RT1206BRD07249KL 898-RT1206BRD07249KL 58AK8440
Product Name RES 249K OHM 1/4W .1% SMD 1206 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Thin Film 1206 249K Ohm 0.1% 1/4W ±25ppm/°C Molded SMD SMD Paper T/R Res, 249K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206; 1206 [3216 Metric]
Resistance Range 249000 ohms 249000 ohms 249000 ohms 249000 ohms 249000 ohms 249000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11800 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8452FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details