Yageo USA Chip Resistor - Surface Mount RT1206BRD07243RL

Description
243 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
243 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5050TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5050TR-ND
Chip Resistor - Surface Mount YAG5050TR-ND
243 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

243 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5050DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5050DKR-ND
Chip Resistor - Surface Mount YAG5050DKR-ND
243 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

243 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5050CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5050CT-ND
Chip Resistor - Surface Mount YAG5050CT-ND
243 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

243 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 243 OHM 1/8W .1% SMD 1206 - RT1206BRD07243RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/8W .1% SMD 1206
RT1206BRD07243RL
RES 243 OHM 1/8W .1% SMD 1206 RT1206BRD07243RL
RES 243ohm 1/8W .1% SMD 1206

RES 243ohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07243RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07243RL
Chip Resistor - Surface Mount RT1206BRD07243RL
RES SMD 243 OHM 0.1% 1/4W 1206

RES SMD 243 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD07243RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD07243RL
Resistors - Chip Resistor - Surface Mount RT1206BRD07243RL
RES SMD 243 OHM 0.1% 1/4W 1206

RES SMD 243 OHM 0.1% 1/4W 1206

Supplier's Site
Res, 243R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK0555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK0555
Res, 243R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK0555
RES, 243R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 243R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 243R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK2602 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK2602
Res, 243R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK2602
RES, 243R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 243R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG5050TR-ND RT1206BRD07243RL RT1206BRD07243RL RT1206BRD07243RL 59AK0555
Product Name Chip Resistor - Surface Mount RES 243 OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 243R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 243 ohms 243 ohms 243 ohms 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details