Yageo USA Chip Resistor - Surface Mount RT1206BRD07237RL

Description
237 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
237 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT1206BRD07237RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD07237RL-ND
Chip Resistor - Surface Mount RT1206BRD07237RL-ND
237 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

237 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/4W 237 ohm .1% 25ppm - RT1206BRD07237RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 237 ohm .1% 25ppm
RT1206BRD07237RL
YageoThin Film Resistors - SMD 1/4W 237 ohm .1% 25ppm RT1206BRD07237RL
YageoThin Film Resistors - SMD 1/4W 237ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 237ohm .1% 25ppm

Supplier's Site
SMD 237 OHM 4W Resistor - 52-RT1206BRD07237RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 237 OHM 4W Resistor
52-RT1206BRD07237RL
SMD 237 OHM 4W Resistor 52-RT1206BRD07237RL
RES SMD 237 OHM 0.1% 1/4W 1206 Product overview: RT1206BRD07237RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 237 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 237 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD07237RL can be used for catalog matching and distributor lookup.

RES SMD 237 OHM 0.1% 1/4W 1206 Product overview: RT1206BRD07237RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 237 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 237 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD07237RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD07237RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07237RL
Chip Resistor - Surface Mount RT1206BRD07237RL
RES SMD 237 OHM 0.1% 1/4W 1206

RES SMD 237 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD07237RL-ND RT1206BRD07237RL 52-RT1206BRD07237RL RT1206BRD07237RL
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/4W 237 ohm .1% 25ppm SMD 237 OHM 4W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206 (3216 Metric)
Resistance Range 237 ohms 237 ohms 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-2176761-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers