Yageo USA RES 22.0 OHM 1/4W .1% SMD 1206 RT1206BRD0722RL

Description
RES 22.0ohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 22.0ohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.0 OHM 1/4W .1% SMD 1206 - RT1206BRD0722RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0 OHM 1/4W .1% SMD 1206
RT1206BRD0722RL
RES 22.0 OHM 1/4W .1% SMD 1206 RT1206BRD0722RL
RES 22.0ohm 1/4W .1% SMD 1206

RES 22.0ohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0722RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0722RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0722RLTR-ND
22 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0722RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0722RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0722RLDKR-ND
22 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0722RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0722RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0722RLCT-ND
22 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 22R, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6050
Res, 22R, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6050
RES, 22R, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 22R, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT1206BRD0722RL 13-RT1206BRD0722RLTR-ND 46AK6050
Product Name RES 22.0 OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Res, 22R, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 22 ohms 22 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details