Yageo USA Thin Film Resistors - SMD 1/4W 22.1 ohm .1% 25ppm RT1206BRD0722R1L

Description
Thin Film Resistors - SMD 1/4W 22.1ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 22.1ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 22.1 ohm .1% 25ppm - RT1206BRD0722R1L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 22.1 ohm .1% 25ppm
RT1206BRD0722R1L
Thin Film Resistors - SMD 1/4W 22.1 ohm .1% 25ppm RT1206BRD0722R1L
Thin Film Resistors - SMD 1/4W 22.1ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 22.1ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0722R1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0722R1LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0722R1LDKR-ND
RES SMD 22.1 OHM 0.1% 1/4W 1206

RES SMD 22.1 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0722R1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0722R1LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0722R1LCT-ND
RES SMD 22.1 OHM 0.1% 1/4W 1206

RES SMD 22.1 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0722R1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0722R1LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0722R1LTR-ND
22.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

22.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT1206BRD0722R1L 13-RT1206BRD0722R1LDKR-ND
Product Name Thin Film Resistors - SMD 1/4W 22.1 ohm .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567761P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers