Yageo USA Chip Resistor - Surface Mount RT1206BRD07220KL

Description
220 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
220 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5045TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5045TR-ND
Chip Resistor - Surface Mount YAG5045TR-ND
220 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

220 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5045CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5045CT-ND
Chip Resistor - Surface Mount YAG5045CT-ND
220 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

220 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5045DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5045DKR-ND
Chip Resistor - Surface Mount YAG5045DKR-ND
220 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

220 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT1206BRD07220KL
748837-RT1206BRD07220KL
Chip Resistor - Surface Mount - RT1206BRD07220KL 748837-RT1206BRD07220KL
Manufacturer: Yageo Win Source Part Number: 748837-RT1206BRD0722 0KL Manufacturer Homepage: www.yageo.com Reference case: 5k pcs/Per Reel Reference Date Code: 11+/Rohs Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 748837-RT1206BRD07220KL
Manufacturer Homepage: www.yageo.com
Reference case: 5k pcs/Per Reel
Reference Date Code: 11+/Rohs
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
SMD 0.25W 220000ohm 200V Resistor - 52-RT1206BRD07220KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 220000ohm 200V Resistor
52-RT1206BRD07220KL
SMD 0.25W 220000ohm 200V Resistor 52-RT1206BRD07220KL
Fixed Resistor, Thin Film, 0.25W, 220000ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRD07220KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 220000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 220000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD07220KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.25W, 220000ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRD07220KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 220000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 220000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD07220KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistors - SMD 1/4W 220K ohm .1% 25ppm - RT1206BRD07220KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 220K ohm .1% 25ppm
RT1206BRD07220KL
Thin Film Resistors - SMD 1/4W 220K ohm .1% 25ppm RT1206BRD07220KL
Thin Film Resistors - SMD 1/4W 220Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 220Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07220KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07220KL
Chip Resistor - Surface Mount RT1206BRD07220KL
RES SMD 220K OHM 0.1% 1/4W 1206

RES SMD 220K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 220K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9043
Res, 220K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9043
RES, 220K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 220K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 220K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK4715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK4715
Res, 220K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK4715
RES, 220K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 220K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG5045TR-ND 748837-RT1206BRD07220KL 52-RT1206BRD07220KL RT1206BRD07220KL RT1206BRD07220KL 82AH9043 59AK4715
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RT1206BRD07220KL SMD 0.25W 220000ohm 200V Resistor Thin Film Resistors - SMD 1/4W 220K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 220K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo Res, 220K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details