RES 21.5ohm 1/8W .1% SMD 1206
21.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES SMD 21.5 OHM 0.1% 1/4W 1206
RES SMD 21.5 OHM 0.1% 1/4W 1206
RESISTOR, SURFACE MOUNT, 21.5OHM, 1/4WATT, 1206. FREE 2 YEAR RADWELL WARRANTY
RES SMD 21.5 OHM 0.1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RT1206BRD0721R5L | 13-RT1206BRD0721R5LTR-ND | 101109666 | RT1206BRD0721R5L |
| Product Name | RES 21.5 OHM 1/8W .1% SMD 1206 | Chip Resistor - Surface Mount | Resistor | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 | ||
| Resistance Range | 21.5 ohms | 21.5 ohms | 21.5 ohms | 21.5 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 8 watts | 0.2500 watts | 0.2500 watts | |
| Configuration | Single Resistor |