Yageo USA RES 20.5 OHM 1/8W .1% SMD 1206 RT1206BRD0720R5L

Description
RES 20.5ohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 20.5ohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 1/8W .1% SMD 1206 - RT1206BRD0720R5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/8W .1% SMD 1206
RT1206BRD0720R5L
RES 20.5 OHM 1/8W .1% SMD 1206 RT1206BRD0720R5L
RES 20.5ohm 1/8W .1% SMD 1206

RES 20.5ohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0720R5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD0720R5L-ND
Chip Resistor - Surface Mount RT1206BRD0720R5L-ND
20.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0720R5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0720R5L
Chip Resistor - Surface Mount RT1206BRD0720R5L
RES SMD 20.5 OHM 0.1% 1/4W 1206

RES SMD 20.5 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0720R5L RT1206BRD0720R5L-ND RT1206BRD0720R5L
Product Name RES 20.5 OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details