Yageo USA Chip Resistor - Surface Mount RT1206BRD0720KL

Description
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2025TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2025TR-ND
Chip Resistor - Surface Mount YAG2025TR-ND
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2025CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2025CT-ND
Chip Resistor - Surface Mount YAG2025CT-ND
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2025DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2025DKR-ND
Chip Resistor - Surface Mount YAG2025DKR-ND
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 20.0K OHM 1/4W .1% SMD 1206 - RT1206BRD0720KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/4W .1% SMD 1206
RT1206BRD0720KL
RES 20.0K OHM 1/4W .1% SMD 1206 RT1206BRD0720KL
RES 20.0Kohm 1/4W .1% SMD 1206

RES 20.0Kohm 1/4W .1% SMD 1206

Supplier's Site
Surface Mount Resistors - 1985719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985719
Surface Mount Resistors 1985719
Yageo RT1206BRD0720KL

Yageo RT1206BRD0720KL

Supplier's Site
Surface Mount Resistors - 1985720P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985720P
Surface Mount Resistors 1985720P
Yageo RT1206BRD0720KL

Yageo RT1206BRD0720KL

Supplier's Site
Surface Mount Resistors - 1985720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985720
Surface Mount Resistors 1985720
Yageo RT1206BRD0720KL

Yageo RT1206BRD0720KL

Supplier's Site
SMD 4W Resistor - 52-RT1206BRD0720KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-RT1206BRD0720KL
SMD 4W Resistor 52-RT1206BRD0720KL
RES SMD 20K OHM 0.1% 1/4W 1206 Product overview: RT1206BRD0720KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD0720KL can be used for catalog matching and distributor lookup.

RES SMD 20K OHM 0.1% 1/4W 1206 Product overview: RT1206BRD0720KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD0720KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1089134-RT1206BRD0720KL
Resistors - Chip Resistor - Surface Mount 1089134-RT1206BRD0720KL
Win Source Part Number: 1089134-RT1206BRD072 0KL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Alternative Parts (Cross-Reference): CPF1206B20KE1; ERA8AEB203V; ERA8AEB223V; ERA8AEB2052V; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: YAG2025TR,RT1206BRD0 720KL-ND,YAG2025CT,Y AG2025DKR

Win Source Part Number: 1089134-RT1206BRD0720KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Alternative Parts (Cross-Reference): CPF1206B20KE1; ERA8AEB203V; ERA8AEB223V; ERA8AEB2052V;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: YAG2025TR,RT1206BRD0720KL-ND,YAG2025CT,YAG2025DKR

Buy Now Datasheet
Res, 20K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9040 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9040
Res, 20K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9040
RES, 20K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 20K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 20K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6832
Res, 20K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6832
RES, 20K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD0720KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0720KL
Chip Resistor - Surface Mount RT1206BRD0720KL
RES SMD 20K OHM 0.1% 1/4W 1206

RES SMD 20K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG2025TR-ND RT1206BRD0720KL 1985719 1985720P 52-RT1206BRD0720KL 1089134-RT1206BRD0720KL 82AH9040 59AK6832 RT1206BRD0720KL
Product Name Chip Resistor - Surface Mount RES 20.0K OHM 1/4W .1% SMD 1206 Surface Mount Resistors Surface Mount Resistors SMD 4W Resistor Resistors - Chip Resistor - Surface Mount Res, 20K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo Res, 20K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric) 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details