Yageo USA RES 205 OHM 1/8W .1% SMD 1206 RT1206BRD07205RL

Description
RES 205ohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 205ohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/8W .1% SMD 1206 - RT1206BRD07205RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/8W .1% SMD 1206
RT1206BRD07205RL
RES 205 OHM 1/8W .1% SMD 1206 RT1206BRD07205RL
RES 205ohm 1/8W .1% SMD 1206

RES 205ohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD07205RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07205RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07205RLTR-ND
205 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

205 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07205RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07205RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07205RLCT-ND
RES SMD 205 OHM 0.1% 1/4W 1206

RES SMD 205 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07205RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07205RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07205RLDKR-ND
RES SMD 205 OHM 0.1% 1/4W 1206

RES SMD 205 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD07205RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07205RL
Chip Resistor - Surface Mount RT1206BRD07205RL
RES SMD 205 OHM 0.1% 1/4W 1206

RES SMD 205 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD07205RL 13-RT1206BRD07205RLTR-ND RT1206BRD07205RL
Product Name RES 205 OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details