Yageo USA Chip Resistor - Surface Mount RT1206BRD07200KL

Description
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2023TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2023TR-ND
Chip Resistor - Surface Mount YAG2023TR-ND
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2023CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2023CT-ND
Chip Resistor - Surface Mount YAG2023CT-ND
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2023DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2023DKR-ND
Chip Resistor - Surface Mount YAG2023DKR-ND
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1373731-RT1206BRD07200KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373731-RT1206BRD07200KL
Resistors - Chip Resistor - Surface Mount 1373731-RT1206BRD07200KL
Win Source Part Number: 1373731-RT1206BRD072 00KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 200 kOhms Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373731-RT1206BRD07200KL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 200 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
RES 200K OHM 1/8W .1% SMD 1206 - RT1206BRD07200KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/8W .1% SMD 1206
RT1206BRD07200KL
RES 200K OHM 1/8W .1% SMD 1206 RT1206BRD07200KL
RES 200Kohm 1/8W .1% SMD 1206

RES 200Kohm 1/8W .1% SMD 1206

Supplier's Site
SMD 0.25W 200000ohm 200V Resistor - 52-RT1206BRD07200KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 200000ohm 200V Resistor
52-RT1206BRD07200KL
SMD 0.25W 200000ohm 200V Resistor 52-RT1206BRD07200KL
Fixed Resistor, Thin Film, 0.25W, 200000ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRD07200KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD07200KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.25W, 200000ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRD07200KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD07200KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD07200KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07200KL
Chip Resistor - Surface Mount RT1206BRD07200KL
RES SMD 200K OHM 0.1% 1/4W 1206

RES SMD 200K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 200K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9042
Res, 200K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9042
RES, 200K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 200K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG2023TR-ND 1373731-RT1206BRD07200KL RT1206BRD07200KL 52-RT1206BRD07200KL RT1206BRD07200KL 82AH9042
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 200K OHM 1/8W .1% SMD 1206 SMD 0.25W 200000ohm 200V Resistor Chip Resistor - Surface Mount Res, 200K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details