Yageo USA Surface Mount Resistors RT1206BRD071KL

Description
Yageo RT1206BRD071KL
Request a Quote Datasheet
Description
Yageo RT1206BRD071KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1985713P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985713P
Surface Mount Resistors 1985713P
Yageo RT1206BRD071KL

Yageo RT1206BRD071KL

Supplier's Site
Surface Mount Resistors - 1985713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985713
Surface Mount Resistors 1985713
Yageo RT1206BRD071KL

Yageo RT1206BRD071KL

Supplier's Site
Surface Mount Resistors - 1985712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985712
Surface Mount Resistors 1985712
Yageo RT1206BRD071KL

Yageo RT1206BRD071KL

Supplier's Site
SMD 0.25W 1000ohm 200V Resistor - 52-RT1206BRD071KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 1000ohm 200V Resistor
52-RT1206BRD071KL
SMD 0.25W 1000ohm 200V Resistor 52-RT1206BRD071KL
Fixed Resistor, Thin Film, 0.25W, 1000ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRD071KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 1000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 1000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD071KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.25W, 1000ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: RT1206BRD071KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 1000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 1000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD071KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistors - SMD 1/4W 1K ohm .1% 25ppm - RT1206BRD071KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 1K ohm .1% 25ppm
RT1206BRD071KL
Thin Film Resistors - SMD 1/4W 1K ohm .1% 25ppm RT1206BRD071KL
Thin Film Resistors - SMD 1/4W 1Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 1Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG2331TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2331TR-ND
Chip Resistor - Surface Mount YAG2331TR-ND
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2331DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2331DKR-ND
Chip Resistor - Surface Mount YAG2331DKR-ND
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2331CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2331CT-ND
Chip Resistor - Surface Mount YAG2331CT-ND
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD071KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD071KL
Resistors - Chip Resistor - Surface Mount RT1206BRD071KL
RES SMD 1K OHM 0.1% 1/4W 1206

RES SMD 1K OHM 0.1% 1/4W 1206

Supplier's Site
Res, 1K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo - 82AH9031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo
82AH9031
Res, 1K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo 82AH9031
RES, 1K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 1K, 0.1%, 0.25W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD071KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD071KL
Chip Resistor - Surface Mount RT1206BRD071KL
RES SMD 1K OHM 0.1% 1/4W 1206

RES SMD 1K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1985713P 1985713 52-RT1206BRD071KL RT1206BRD071KL YAG2331TR-ND RT1206BRD071KL 82AH9031 RT1206BRD071KL
Product Name Surface Mount Resistors Surface Mount Resistors SMD 0.25W 1000ohm 200V Resistor Thin Film Resistors - SMD 1/4W 1K ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1K, 0.1%, 0.25W, 1206, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details