Yageo USA Thin Film Resistors - SMD 1/4W 1.8K ohm .1% 25ppm RT1206BRD071K8L

Description
Thin Film Resistors - SMD 1/4W 1.8Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 1.8Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 1.8K ohm .1% 25ppm - RT1206BRD071K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 1.8K ohm .1% 25ppm
RT1206BRD071K8L
Thin Film Resistors - SMD 1/4W 1.8K ohm .1% 25ppm RT1206BRD071K8L
Thin Film Resistors - SMD 1/4W 1.8Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 1.8Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG5041TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5041TR-ND
Chip Resistor - Surface Mount YAG5041TR-ND
1.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5041DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5041DKR-ND
Chip Resistor - Surface Mount YAG5041DKR-ND
1.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5041CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5041CT-ND
Chip Resistor - Surface Mount YAG5041CT-ND
1.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD071K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD071K8L
Chip Resistor - Surface Mount RT1206BRD071K8L
RES SMD 1.8K OHM 0.1% 1/4W 1206

RES SMD 1.8K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 1K8, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 59AK6824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
59AK6824
Res, 1K8, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 59AK6824
RES, 1K8, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K8, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8431
Res, 1K8, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8431
RES, 1K8, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K8, 0.1%, 0.25W, THIN FILM, 1206; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD071K8L YAG5041TR-ND RT1206BRD071K8L 59AK6824
Product Name Thin Film Resistors - SMD 1/4W 1.8K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K8, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1800 ohms 1800 ohms 1800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details