Yageo USA Thin Film Resistors - SMD 1/4W 1.6K ohm .1% 25ppm RT1206BRD071K6L

Description
Thin Film Resistors - SMD 1/4W 1.6Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 1.6Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 1.6K ohm .1% 25ppm - RT1206BRD071K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 1.6K ohm .1% 25ppm
RT1206BRD071K6L
Thin Film Resistors - SMD 1/4W 1.6K ohm .1% 25ppm RT1206BRD071K6L
Thin Film Resistors - SMD 1/4W 1.6Kohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 1.6Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD071K6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD071K6L-ND
Chip Resistor - Surface Mount RT1206BRD071K6L-ND
1.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD071K6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD071K6L
Chip Resistor - Surface Mount RT1206BRD071K6L
RES SMD 1.6K OHM 0.1% 1/4W 1206

RES SMD 1.6K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD071K6L RT1206BRD071K6L-ND RT1206BRD071K6L
Product Name Thin Film Resistors - SMD 1/4W 1.6K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 1600 ohms 1600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details