Yageo USA RES 1.50K OHM 1/4W .1% SMD 1206 RT1206BRD071K5L

Description
RES 1.50Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 1.50Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.50K OHM 1/4W .1% SMD 1206 - RT1206BRD071K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1/4W .1% SMD 1206
RT1206BRD071K5L
RES 1.50K OHM 1/4W .1% SMD 1206 RT1206BRD071K5L
RES 1.50Kohm 1/4W .1% SMD 1206

RES 1.50Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG2021TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2021TR-ND
Chip Resistor - Surface Mount YAG2021TR-ND
1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2021DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2021DKR-ND
Chip Resistor - Surface Mount YAG2021DKR-ND
1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2021CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2021CT-ND
Chip Resistor - Surface Mount YAG2021CT-ND
1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD071K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD071K5L
Chip Resistor - Surface Mount RT1206BRD071K5L
RES SMD 1.5K OHM 0.1% 1/4W 1206

RES SMD 1.5K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 1K5, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6043
Res, 1K5, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6043
RES, 1K5, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 1K5, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Thin Film Chip-R(Precision) Rt Series 1206 (3216) 1500 Ohm ±0.1% 1/4 (0.25) Rohs Compliant Yageo - 58AK4043 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Chip-R(Precision) Rt Series 1206 (3216) 1500 Ohm ±0.1% 1/4 (0.25) Rohs Compliant Yageo
58AK4043
Thin Film Chip-R(Precision) Rt Series 1206 (3216) 1500 Ohm ±0.1% 1/4 (0.25) Rohs Compliant Yageo 58AK4043
THIN FILM CHIP-R(PRECISION) RT SERIES 1206 (3216) 1500 OHM ±0.1% 1/4 (0.25) ROHS COMPLIANT: YES

THIN FILM CHIP-R(PRECISION) RT SERIES 1206 (3216) 1500 OHM ±0.1% 1/4 (0.25) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT1206BRD071K5L YAG2021TR-ND RT1206BRD071K5L 46AK6043 58AK4043
Product Name RES 1.50K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K5, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Thin Film Chip-R(Precision) Rt Series 1206 (3216) 1500 Ohm ±0.1% 1/4 (0.25) Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 1206
Resistance Range 1500 ohms 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers