Yageo USA YageoThin Film Resistors - SMD 1/4W 1.54K ohm .1% 25ppm RT1206BRD071K54L

Description
YageoThin Film Resistors - SMD 1/4W 1.54Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 1.54Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 1.54K ohm .1% 25ppm - RT1206BRD071K54L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 1.54K ohm .1% 25ppm
RT1206BRD071K54L
YageoThin Film Resistors - SMD 1/4W 1.54K ohm .1% 25ppm RT1206BRD071K54L
YageoThin Film Resistors - SMD 1/4W 1.54Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 1.54Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG2020TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2020TR-ND
Chip Resistor - Surface Mount YAG2020TR-ND
1.54 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.54 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD071K54L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD071K54L
Chip Resistor - Surface Mount RT1206BRD071K54L
RES SMD 1.54K OHM 0.1% 1/4W 1206

RES SMD 1.54K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD071K54L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD071K54L
Resistors - Chip Resistor - Surface Mount RT1206BRD071K54L
RES SMD 1.54K OHM 0.1% 1/4W 1206

RES SMD 1.54K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD071K54L YAG2020TR-ND RT1206BRD071K54L RT1206BRD071K54L
Product Name YageoThin Film Resistors - SMD 1/4W 1.54K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 1540 ohms 1540 ohms 1540 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD685JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details