Yageo USA Thin Film Resistors - SMD 1/4W 19.6 ohm .1% 25ppm RT1206BRD0719R6L

Description
Thin Film Resistors - SMD 1/4W 19.6ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 19.6ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 19.6 ohm .1% 25ppm - RT1206BRD0719R6L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 19.6 ohm .1% 25ppm
RT1206BRD0719R6L
Thin Film Resistors - SMD 1/4W 19.6 ohm .1% 25ppm RT1206BRD0719R6L
Thin Film Resistors - SMD 1/4W 19.6ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 19.6ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0719R6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD0719R6L-ND
Chip Resistor - Surface Mount RT1206BRD0719R6L-ND
19.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

19.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0719R6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0719R6L
Chip Resistor - Surface Mount RT1206BRD0719R6L
RES SMD 19.6 OHM 0.1% 1/4W 1206

RES SMD 19.6 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0719R6L RT1206BRD0719R6L-ND RT1206BRD0719R6L
Product Name Thin Film Resistors - SMD 1/4W 19.6 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details