Yageo USA YageoThin Film Resistors - SMD 1/4W 18.2 ohm .1% 25ppm RT1206BRD0718R2L

Description
YageoThin Film Resistors - SMD 1/4W 18.2ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/4W 18.2ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/4W 18.2 ohm .1% 25ppm - RT1206BRD0718R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 18.2 ohm .1% 25ppm
RT1206BRD0718R2L
YageoThin Film Resistors - SMD 1/4W 18.2 ohm .1% 25ppm RT1206BRD0718R2L
YageoThin Film Resistors - SMD 1/4W 18.2ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 18.2ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0718R2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD0718R2L-ND
Chip Resistor - Surface Mount RT1206BRD0718R2L-ND
18.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

18.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0718R2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0718R2L
Chip Resistor - Surface Mount RT1206BRD0718R2L
RES SMD 18.2 OHM 0.1% 1/4W 1206

RES SMD 18.2 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0718R2L RT1206BRD0718R2L-ND RT1206BRD0718R2L
Product Name YageoThin Film Resistors - SMD 1/4W 18.2 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers