Yageo USA RES 18.0K OHM 1/8W .1% SMD 1206 RT1206BRD0718KL

Description
RES 18.0Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 18.0Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0K OHM 1/8W .1% SMD 1206 - RT1206BRD0718KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM 1/8W .1% SMD 1206
RT1206BRD0718KL
RES 18.0K OHM 1/8W .1% SMD 1206 RT1206BRD0718KL
RES 18.0Kohm 1/8W .1% SMD 1206

RES 18.0Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0718KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0718KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0718KLDKR-ND
18 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

18 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0718KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0718KLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0718KLTR-ND
18 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

18 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0718KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0718KLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0718KLCT-ND
18 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

18 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 18K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK8436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK8436
Res, 18K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK8436
RES, 18K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 18K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT1206BRD0718KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0718KL
Chip Resistor - Surface Mount RT1206BRD0718KL
RES SMD 18K OHM 0.1% 1/4W 1206

RES SMD 18K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
RES SMD 18K OHM 0.1% 1/4W 1206 - 898-RT1206BRD0718KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 18K OHM 0.1% 1/4W 1206
898-RT1206BRD0718KL
RES SMD 18K OHM 0.1% 1/4W 1206 898-RT1206BRD0718KL
RES SMD 18K OHM 0.1% 1/4W 1206

RES SMD 18K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD0718KL 13-RT1206BRD0718KLDKR-ND 58AK8436 RT1206BRD0718KL 898-RT1206BRD0718KL
Product Name RES 18.0K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Res, 18K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Chip Resistor - Surface Mount RES SMD 18K OHM 0.1% 1/4W 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 18000 ohms 18000 ohms 18000 ohms 18000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers