Yageo USA RES 18.2K OHM 1/4W .1% SMD 1206 RT1206BRD0718K2L

Description
RES 18.2Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 18.2Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/4W .1% SMD 1206 - RT1206BRD0718K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/4W .1% SMD 1206
RT1206BRD0718K2L
RES 18.2K OHM 1/4W .1% SMD 1206 RT1206BRD0718K2L
RES 18.2Kohm 1/4W .1% SMD 1206

RES 18.2Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0718K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0718K2LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0718K2LCT-ND
RES SMD 18.2K OHM 0.1% 1/4W 1206

RES SMD 18.2K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0718K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0718K2LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0718K2LTR-ND
18.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

18.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0718K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0718K2LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0718K2LDKR-ND
RES SMD 18.2K OHM 0.1% 1/4W 1206

RES SMD 18.2K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD0718K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD0718K2L
Resistors - Chip Resistor - Surface Mount RT1206BRD0718K2L
RES SMD 18.2K OHM 0.1% 1/4W 1206

RES SMD 18.2K OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0718K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0718K2L
Chip Resistor - Surface Mount RT1206BRD0718K2L
RES SMD 18.2K OHM 0.1% 1/4W 1206

RES SMD 18.2K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD0718K2L 13-RT1206BRD0718K2LCT-ND RT1206BRD0718K2L RT1206BRD0718K2L
Product Name RES 18.2K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 18200 ohms 18200 ohms 18200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details