Yageo USA Thin Film Resistors - SMD 1/4W 182 ohm .1% 25ppm RT1206BRD07182RL

Description
Thin Film Resistors - SMD 1/4W 182ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 182ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 182 ohm .1% 25ppm - RT1206BRD07182RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 182 ohm .1% 25ppm
RT1206BRD07182RL
Thin Film Resistors - SMD 1/4W 182 ohm .1% 25ppm RT1206BRD07182RL
Thin Film Resistors - SMD 1/4W 182ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 182ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07182RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD07182RL-ND
Chip Resistor - Surface Mount RT1206BRD07182RL-ND
182 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

182 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD07182RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07182RL
Chip Resistor - Surface Mount RT1206BRD07182RL
RES SMD 182 OHM 0.1% 1/4W 1206

RES SMD 182 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD07182RL RT1206BRD07182RL-ND RT1206BRD07182RL
Product Name Thin Film Resistors - SMD 1/4W 182 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD133GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers