Yageo USA RES 16.5K OHM 1/8W .1% SMD 1206 RT1206BRD0716K5L

Description
RES 16.5Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 16.5Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/8W .1% SMD 1206 - RT1206BRD0716K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/8W .1% SMD 1206
RT1206BRD0716K5L
RES 16.5K OHM 1/8W .1% SMD 1206 RT1206BRD0716K5L
RES 16.5Kohm 1/8W .1% SMD 1206

RES 16.5Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0716K5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0716K5LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0716K5LDKR-ND
RES SMD 16.5K OHM 0.1% 1/4W 1206

RES SMD 16.5K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0716K5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0716K5LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0716K5LTR-ND
16.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

16.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0716K5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0716K5LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0716K5LCT-ND
RES SMD 16.5K OHM 0.1% 1/4W 1206

RES SMD 16.5K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0716K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0716K5L
Chip Resistor - Surface Mount RT1206BRD0716K5L
RES SMD 16.5K OHM 0.1% 1/4W 1206

RES SMD 16.5K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0716K5L 13-RT1206BRD0716K5LDKR-ND RT1206BRD0716K5L
Product Name RES 16.5K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 16500 ohms 16500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2567529P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details