Yageo USA RES 16.2K OHM 1/8W .1% SMD 1206 RT1206BRD0716K2L

Description
RES 16.2Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 16.2Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/8W .1% SMD 1206 - RT1206BRD0716K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/8W .1% SMD 1206
RT1206BRD0716K2L
RES 16.2K OHM 1/8W .1% SMD 1206 RT1206BRD0716K2L
RES 16.2Kohm 1/8W .1% SMD 1206

RES 16.2Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 13-RT1206BRD0716K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0716K2LTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0716K2LTR-ND
16.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

16.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0716K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0716K2LCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD0716K2LCT-ND
RES SMD 16.2K OHM 0.1% 1/4W 1206

RES SMD 16.2K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD0716K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD0716K2LDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD0716K2LDKR-ND
RES SMD 16.2K OHM 0.1% 1/4W 1206

RES SMD 16.2K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0716K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0716K2L
Chip Resistor - Surface Mount RT1206BRD0716K2L
RES SMD 16.2K OHM 0.1% 1/4W 1206

RES SMD 16.2K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT1206BRD0716K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD0716K2L
Resistors - Chip Resistor - Surface Mount RT1206BRD0716K2L
RES SMD 16.2K OHM 0.1% 1/4W 1206

RES SMD 16.2K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT1206BRD0716K2L 13-RT1206BRD0716K2LTR-ND RT1206BRD0716K2L RT1206BRD0716K2L
Product Name RES 16.2K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 16200 ohms 16200 ohms 16200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details