Yageo USA SMD 4W Resistor RT1206BRD07160KL

Description
RES SMD 160K OHM 0.1% 1/4W 1206 Product overview: RT1206BRD07160KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD07160KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 160K OHM 0.1% 1/4W 1206 Product overview: RT1206BRD07160KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD07160KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-RT1206BRD07160KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-RT1206BRD07160KL
SMD 4W Resistor 52-RT1206BRD07160KL
RES SMD 160K OHM 0.1% 1/4W 1206 Product overview: RT1206BRD07160KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD07160KL can be used for catalog matching and distributor lookup.

RES SMD 160K OHM 0.1% 1/4W 1206 Product overview: RT1206BRD07160KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT1206BRD07160KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07160KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07160KLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07160KLDKR-ND
RES SMD 160K OHM 0.1% 1/4W 1206

RES SMD 160K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07160KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07160KLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07160KLTR-ND
160 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

160 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07160KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07160KLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07160KLCT-ND
RES SMD 160K OHM 0.1% 1/4W 1206

RES SMD 160K OHM 0.1% 1/4W 1206

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/4W 160K ohm .1% 25ppm - RT1206BRD07160KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/4W 160K ohm .1% 25ppm
RT1206BRD07160KL
YageoThin Film Resistors - SMD 1/4W 160K ohm .1% 25ppm RT1206BRD07160KL
YageoThin Film Resistors - SMD 1/4W 160Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/4W 160Kohm .1% 25ppm

Supplier's Site
RES SMD 160K OHM 0.1% 1/4W 1206 - 898-RT1206BRD07160KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 160K OHM 0.1% 1/4W 1206
898-RT1206BRD07160KL
RES SMD 160K OHM 0.1% 1/4W 1206 898-RT1206BRD07160KL
RES SMD 160K OHM 0.1% 1/4W 1206

RES SMD 160K OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07160KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07160KL
Chip Resistor - Surface Mount RT1206BRD07160KL
RES SMD 160K OHM 0.1% 1/4W 1206

RES SMD 160K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RT1206BRD07160KL 13-RT1206BRD07160KLDKR-ND RT1206BRD07160KL 898-RT1206BRD07160KL RT1206BRD07160KL
Product Name SMD 4W Resistor Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/4W 160K ohm .1% 25ppm RES SMD 160K OHM 0.1% 1/4W 1206 Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 160000 ohms 160000 ohms 160000 ohms 160000 ohms
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details