Yageo USA RES 15.0K OHM 1/4W .1% SMD 1206 RT1206BRD0715KL

Description
RES 15.0Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet
Description
RES 15.0Kohm 1/4W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.0K OHM 1/4W .1% SMD 1206 - RT1206BRD0715KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1/4W .1% SMD 1206
RT1206BRD0715KL
RES 15.0K OHM 1/4W .1% SMD 1206 RT1206BRD0715KL
RES 15.0Kohm 1/4W .1% SMD 1206

RES 15.0Kohm 1/4W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - YAG5034TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5034TR-ND
Chip Resistor - Surface Mount YAG5034TR-ND
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5034CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5034CT-ND
Chip Resistor - Surface Mount YAG5034CT-ND
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5034DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5034DKR-ND
Chip Resistor - Surface Mount YAG5034DKR-ND
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1985711P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985711P
Surface Mount Resistors 1985711P
Yageo RT1206BRD0715KL

Yageo RT1206BRD0715KL

Supplier's Site
Surface Mount Resistors - 1985710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985710
Surface Mount Resistors 1985710
Yageo RT1206BRD0715KL

Yageo RT1206BRD0715KL

Supplier's Site
Surface Mount Resistors - 1985711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985711
Surface Mount Resistors 1985711
Yageo RT1206BRD0715KL

Yageo RT1206BRD0715KL

Supplier's Site
Res, 15K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6045
Res, 15K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6045
RES, 15K, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 15K, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 15K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK6459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK6459
Res, 15K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK6459
RES, 15K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT1206BRD0715KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT1206BRD0715KL
Resistors - Chip Resistor - Surface Mount RT1206BRD0715KL
RES SMD 15K OHM 0.1% 1/4W 1206

RES SMD 15K OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0715KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0715KL
Chip Resistor - Surface Mount RT1206BRD0715KL
RES SMD 15K OHM 0.1% 1/4W 1206

RES SMD 15K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT1206BRD0715KL YAG5034TR-ND 1985711P 1985710 46AK6045 58AK6459 RT1206BRD0715KL RT1206BRD0715KL
Product Name RES 15.0K OHM 1/4W .1% SMD 1206 Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 15K, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo Res, 15K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 15000 ohms 15000 ohms 15000 ohms 15000 ohms 15000 ohms 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details