Yageo USA Thin Film Resistors - SMD 1/4W 150 ohm .1% 25ppm RT1206BRD07150RL

Description
Thin Film Resistors - SMD 1/4W 150ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/4W 150ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/4W 150 ohm .1% 25ppm - RT1206BRD07150RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/4W 150 ohm .1% 25ppm
RT1206BRD07150RL
Thin Film Resistors - SMD 1/4W 150 ohm .1% 25ppm RT1206BRD07150RL
Thin Film Resistors - SMD 1/4W 150ohm .1% 25ppm

Thin Film Resistors - SMD 1/4W 150ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG5032TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5032TR-ND
Chip Resistor - Surface Mount YAG5032TR-ND
150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5032CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5032CT-ND
Chip Resistor - Surface Mount YAG5032CT-ND
150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5032DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5032DKR-ND
Chip Resistor - Surface Mount YAG5032DKR-ND
150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1985709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985709
Surface Mount Resistors 1985709
Yageo RT1206BRD07150RL

Yageo RT1206BRD07150RL

Supplier's Site
Surface Mount Resistors - 1985708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985708
Surface Mount Resistors 1985708
Yageo RT1206BRD07150RL

Yageo RT1206BRD07150RL

Supplier's Site
Surface Mount Resistors - 1985709P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985709P
Surface Mount Resistors 1985709P
Yageo RT1206BRD07150RL

Yageo RT1206BRD07150RL

Supplier's Site
RES SMD 150 OHM 0.1% 1/4W 1206 - 898-RT1206BRD07150RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 150 OHM 0.1% 1/4W 1206
898-RT1206BRD07150RL
RES SMD 150 OHM 0.1% 1/4W 1206 898-RT1206BRD07150RL
RES SMD 150 OHM 0.1% 1/4W 1206

RES SMD 150 OHM 0.1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07150RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07150RL
Chip Resistor - Surface Mount RT1206BRD07150RL
RES SMD 150 OHM 0.1% 1/4W 1206

RES SMD 150 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 150R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 58AK6460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
58AK6460
Res, 150R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 58AK6460
RES, 150R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 150R, 0.1%, 0.25W, THIN FILM, 1206; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 150R, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo - 46AK6046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
46AK6046
Res, 150R, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo 46AK6046
RES, 150R, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

RES, 150R, 0.1%, 0.25W, THIN FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT1206BRD07150RL YAG5032TR-ND 1985709 1985709P 898-RT1206BRD07150RL RT1206BRD07150RL 58AK6460 46AK6046
Product Name Thin Film Resistors - SMD 1/4W 150 ohm .1% 25ppm Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES SMD 150 OHM 0.1% 1/4W 1206 Chip Resistor - Surface Mount Res, 150R, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo Res, 150R, 0.1%, 0.25W, Thin Film, 1206 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206; 1206 [3216 Metric] 1206
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details