Yageo USA RES 14.3 OHM 1/8W .1% SMD 1206 RT1206BRD0714R3L

Description
RES 14.3ohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 14.3ohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3 OHM 1/8W .1% SMD 1206 - RT1206BRD0714R3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 1/8W .1% SMD 1206
RT1206BRD0714R3L
RES 14.3 OHM 1/8W .1% SMD 1206 RT1206BRD0714R3L
RES 14.3ohm 1/8W .1% SMD 1206

RES 14.3ohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD0714R3L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT1206BRD0714R3L-ND
Chip Resistor - Surface Mount RT1206BRD0714R3L-ND
14.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

14.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT1206BRD0714R3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD0714R3L
Chip Resistor - Surface Mount RT1206BRD0714R3L
RES SMD 14.3 OHM 0.1% 1/4W 1206

RES SMD 14.3 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT1206BRD0714R3L RT1206BRD0714R3L-ND RT1206BRD0714R3L
Product Name RES 14.3 OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 14.3 ohms 14.3 ohms 14.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details