Yageo USA Chip Resistor - Surface Mount RT1206BRD07140RL

Description
RES SMD 140 OHM 0.1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 140 OHM 0.1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT1206BRD07140RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07140RLCT-ND
Chip Resistor - Surface Mount 13-RT1206BRD07140RLCT-ND
RES SMD 140 OHM 0.1% 1/4W 1206

RES SMD 140 OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07140RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07140RLTR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07140RLTR-ND
140 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

140 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT1206BRD07140RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT1206BRD07140RLDKR-ND
Chip Resistor - Surface Mount 13-RT1206BRD07140RLDKR-ND
RES SMD 140 OHM 0.1% 1/4W 1206

RES SMD 140 OHM 0.1% 1/4W 1206

Buy Now Datasheet
RES 140 OHM 1/8W .1% SMD 1206 - RT1206BRD07140RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/8W .1% SMD 1206
RT1206BRD07140RL
RES 140 OHM 1/8W .1% SMD 1206 RT1206BRD07140RL
RES 140ohm 1/8W .1% SMD 1206

RES 140ohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - RT1206BRD07140RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT1206BRD07140RL
Chip Resistor - Surface Mount RT1206BRD07140RL
RES SMD 140 OHM 0.1% 1/4W 1206

RES SMD 140 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT1206BRD07140RLCT-ND RT1206BRD07140RL RT1206BRD07140RL
Product Name Chip Resistor - Surface Mount RES 140 OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 140 ohms 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details